Toshiba Corporation Isolators - Optoisolators - Logic Output Optoisolators TLP5832(TP,E

Description
IGBT GATE DRIVE PHOTOCOUPLER; SO
Description
IGBT GATE DRIVE PHOTOCOUPLER; SO

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - TLP5832(TP,E - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
TLP5832(TP,E
Isolators - Optoisolators - Logic Output Optoisolators TLP5832(TP,E
IGBT GATE DRIVE PHOTOCOUPLER; SO

IGBT GATE DRIVE PHOTOCOUPLER; SO

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number TLP5832(TP,E
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Drop in Isolator 960 to 1215MHz - UIYBDI2525B - UIY Inc.
Specs
Component Isolator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 960 to 1215 MHz
View Details
Drop-In Circulators - NDC4545X - kTB Solutions
Specs
Component Circulator
Frequency Range: 300 to 1000 MHz
Isolation 18 dB
View Details