Skyworks Solutions, Inc. Isolators - Digital Isolators SI88342EC-ISR

Description
DGTL ISO 5000VRMS 4CH GP 24SOIC
Description
DGTL ISO 5000VRMS 4CH GP 24SOIC

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI88342EC-ISR
Isolators - Digital Isolators SI88342EC-ISR
DGTL ISO 5000VRMS 4CH GP 24SOIC

DGTL ISO 5000VRMS 4CH GP 24SOIC

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI88342EC-ISR
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC1319C - kTB Solutions
Specs
Component Circulator
Frequency Range: 6000 to 12000 MHz
Isolation 18 dB
View Details
Waveguide Circulator 10 to 15GHz - UIYWC4444A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 44.5mm x 44.5mm x 38.1mm
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details