Toshiba Corporation Isolators - Optoisolators - Logic Output Optoisolators TLP2363(TPR,E

Description
HIGH SPEED PHOTOCOUPLER; 10MBD;
Description
HIGH SPEED PHOTOCOUPLER; 10MBD;

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - TLP2363(TPR,E - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
TLP2363(TPR,E
Isolators - Optoisolators - Logic Output Optoisolators TLP2363(TPR,E
HIGH SPEED PHOTOCOUPLER; 10MBD;

HIGH SPEED PHOTOCOUPLER; 10MBD;

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number TLP2363(TPR,E
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Coaxial Isolators - NCI2619C - kTB Solutions
Specs
Component Isolator
Frequency Range: 8000 to 12000 MHz
Isolation 35 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Coaxial Broadband Circulator 1 to 2GHz - UIYBCC6466A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 64mm x 66mm x 26mm
View Details