Skyworks Solutions, Inc. Isolators - Digital Isolators SI88644ED-ISR

Description
DGTL ISO 5KV 4CH GEN PURP 24SOIC
Description
DGTL ISO 5KV 4CH GEN PURP 24SOIC

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI88644ED-ISR
Isolators - Digital Isolators SI88644ED-ISR
DGTL ISO 5KV 4CH GEN PURP 24SOIC

DGTL ISO 5KV 4CH GEN PURP 24SOIC

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI88644ED-ISR
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC8080E - kTB Solutions
Specs
Component Circulator
Frequency Range: 150 to 890 MHz
Isolation 19 dB
View Details
RF Isolator coaxial 700 to 5000MHz - UIYCI2528A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 25.4mm x 28.5mm x 15mm
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details