Toshiba Corporation Isolators - Optoisolators - Logic Output Optoisolators TLP2391(E

Description
X36 PB PHOTOCOUPLER DUAL POLARIT
Description
X36 PB PHOTOCOUPLER DUAL POLARIT

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - TLP2391(E - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
TLP2391(E
Isolators - Optoisolators - Logic Output Optoisolators TLP2391(E
X36 PB PHOTOCOUPLER DUAL POLARIT

X36 PB PHOTOCOUPLER DUAL POLARIT

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number TLP2391(E
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Microstrip Isolator 6 to 18GHz - UIYBMI129A - UIY Inc.
Specs
Component Isolator
Package Size 12mm x 9.7mm x 6.0mm
Frequency Range: 8000 to 18000 MHz
View Details
Coaxial Isolators - NCI1220C - kTB Solutions
Specs
Component Isolator
Frequency Range: 9300 to 18500 MHz
Isolation 18 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details