Vishay Intertechnology, Inc. Isolators - Optoisolators - Logic Output Optoisolators VOH1016AB-VT

Description
OPTOISO 5KV OPEN COLLECTOR 6-SMD
Description
OPTOISO 5KV OPEN COLLECTOR 6-SMD

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - VOH1016AB-VT - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
VOH1016AB-VT
Isolators - Optoisolators - Logic Output Optoisolators VOH1016AB-VT
OPTOISO 5KV OPEN COLLECTOR 6-SMD

OPTOISO 5KV OPEN COLLECTOR 6-SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number VOH1016AB-VT
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Coaxial Circulators - NCC-5000-10000-10-S-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 5000 to 10000 MHz
Isolation 17 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
4 Port Dual Junction Drop in Circulator 3 to 6GHz - UIYBDC5028A4P - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 28mm x 14mm
Frequency Range: 3000 to 6000 MHz
View Details