Skyworks Solutions, Inc. RF and Wireless - RF Circulators and Isolators SKYFR-001657

Description
CIRCULATOR, 3400MHZ - 3600MHZ, 7
Description
CIRCULATOR, 3400MHZ - 3600MHZ, 7

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
SKYFR-001657
RF and Wireless - RF Circulators and Isolators SKYFR-001657
CIRCULATOR, 3400MHZ - 3600MHZ, 7

CIRCULATOR, 3400MHZ - 3600MHZ, 7

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SKYFR-001657
Product Name RF and Wireless - RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI1220C - kTB Solutions
Specs
Component Isolator
Frequency Range: 9300 to 18500 MHz
Isolation 18 dB
View Details
Broadband Isolator Coaxial 2 to 8GHz - UIYBCI6236B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 62mm x 36.6mm x 19.4mm
View Details