Toshiba Corporation Isolators - Optoisolators - Triac, SCR Output Optoisolators TLP265J(V4T7TL,E

Description
TRIAC COUPLER; NZC; 7MA TRIGGER
Description
TRIAC COUPLER; NZC; 7MA TRIGGER

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - TLP265J(V4T7TL,E - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
TLP265J(V4T7TL,E
Isolators - Optoisolators - Triac, SCR Output Optoisolators TLP265J(V4T7TL,E
TRIAC COUPLER; NZC; 7MA TRIGGER

TRIAC COUPLER; NZC; 7MA TRIGGER

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number TLP265J(V4T7TL,E
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Drop in Circulator 56 to 86MHz - UIYBDC6060E - UIY Inc.
Specs
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 56 to 86 MHz
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Coaxial Circulators - NCC2528X - kTB Solutions
Specs
Component Circulator
Frequency Range: 1200 to 2500 MHz
Isolation 20 dB
View Details