Toshiba Corporation Isolators - Optoisolators - Logic Output Optoisolators TLP2367(E

Description
HIGH SPEED LOGIC OUTPUT OPTOCOUP
Description
HIGH SPEED LOGIC OUTPUT OPTOCOUP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - TLP2367(E - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
TLP2367(E
Isolators - Optoisolators - Logic Output Optoisolators TLP2367(E
HIGH SPEED LOGIC OUTPUT OPTOCOUP

HIGH SPEED LOGIC OUTPUT OPTOCOUP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number TLP2367(E
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI-5600-5800-K2-50-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 5600 to 5800 MHz
Isolation 20 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Dual Junction Broadband Circulator drop in 8 to 12GHz - UIYBDC1716A - UIY Inc.
Specs
Component Circulator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 8000 to 12000 MHz
View Details