Toshiba Corporation Isolators - Optoisolators - Logic Output Optoisolators TLP2362(E)

Description
OPTOISO 3.75KV OPEN COLL SO6-5
Description
OPTOISO 3.75KV OPEN COLL SO6-5

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - TLP2362(E) - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
TLP2362(E)
Isolators - Optoisolators - Logic Output Optoisolators TLP2362(E)
OPTOISO 3.75KV OPEN COLL SO6-5

OPTOISO 3.75KV OPEN COLL SO6-5

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number TLP2362(E)
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Coaxial Circulator 950 to 1450MHz - UIYBCC4550A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 45mm x 50mm x 26mm
View Details
Coaxial Isolators - NCI-1000-2000-K3-K2-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 1000 to 2000 MHz
Isolation 16 dB
View Details