Vishay Intertechnology, Inc. Isolators - Optoisolators - Triac, SCR Output Optoisolators VOM3052

Description
SOP-4 P.TRIAC NZC,10MA,1.5K DV/D
Description
SOP-4 P.TRIAC NZC,10MA,1.5K DV/D

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - VOM3052 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
VOM3052
Isolators - Optoisolators - Triac, SCR Output Optoisolators VOM3052
SOP-4 P.TRIAC NZC,10MA,1.5K DV/D

SOP-4 P.TRIAC NZC,10MA,1.5K DV/D

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number VOM3052
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Coaxial Circulators - NCC1220C - kTB Solutions
Specs
Component Circulator
Frequency Range: 9300 to 18500 MHz
Isolation 18 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Drop in Circulator 0.7 to 10GHz - UIYDC1212B - UIY Inc.
Specs
Component Circulator
Package Size 12.7mm x 12.7mm x 8mm
Frequency Range: 700 to 10000 MHz
View Details