Toshiba Corporation Isolators - Optoisolators - Logic Output Optoisolators TLP2363(V4-TPR,E

Description
HIGH SPEED PHOTOCOUPLER; 10MBD;
Description
HIGH SPEED PHOTOCOUPLER; 10MBD;

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - TLP2363(V4-TPR,E - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
TLP2363(V4-TPR,E
Isolators - Optoisolators - Logic Output Optoisolators TLP2363(V4-TPR,E
HIGH SPEED PHOTOCOUPLER; 10MBD;

HIGH SPEED PHOTOCOUPLER; 10MBD;

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number TLP2363(V4-TPR,E
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Broadband Circulator drop in Dual Junction 1.35 to 2.7GHz – - UIYBDC10149B - UIY Inc.
Specs
Component Circulator
Package Size 101.6mm x 49.5mm x 19mm
Frequency Range: 1500 to 3000 MHz
View Details
Surface Mount Circulators - NSC25R4 - kTB Solutions
Specs
Component Circulator
Frequency Range: 410 to 505 MHz
Isolation 18 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details