Skyworks Solutions, Inc. RF and Wireless - RF Circulators and Isolators SKYFR-001387

Description
1805-1880 MHZ SMT CIRCULATOR
Description
1805-1880 MHZ SMT CIRCULATOR

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
SKYFR-001387
RF and Wireless - RF Circulators and Isolators SKYFR-001387
1805-1880 MHZ SMT CIRCULATOR

1805-1880 MHZ SMT CIRCULATOR

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SKYFR-001387
Product Name RF and Wireless - RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Circulator 3.5 to 7.0GHz - UIYCDC3928A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 39mm x 28mm x 15mm
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC1313TB - kTB Solutions
Specs
Component Circulator
Frequency Range: 2110 to 2170 MHz
Isolation 20 dB
View Details