Skyworks Solutions, Inc. Isolators - Digital Isolators SI88442BD-IS

Description
IC DGTL ISO 5KV 4CH GP 20SOIC
Description
IC DGTL ISO 5KV 4CH GP 20SOIC

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI88442BD-IS
Isolators - Digital Isolators SI88442BD-IS
IC DGTL ISO 5KV 4CH GP 20SOIC

IC DGTL ISO 5KV 4CH GP 20SOIC

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI88442BD-IS
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Isolators - NDI2430D - kTB Solutions
Specs
Component Isolator
Frequency Range: 5100 to 5900 MHz
Isolation 20 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Broadband Isolator drop in type 4 to 8GHz - UIYBDI2122A - UIY Inc.
Specs
Component Isolator
Package Size 21mm x 22.5mm x 15mm
Frequency Range: 4000 to 8000 MHz
View Details