Skyworks Solutions, Inc. RF and Wireless - RF Circulators and Isolators SKYFR-001512

Description
3400-3600 MHZ SMT ISOLATOR
Description
3400-3600 MHZ SMT ISOLATOR

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
SKYFR-001512
RF and Wireless - RF Circulators and Isolators SKYFR-001512
3400-3600 MHZ SMT ISOLATOR

3400-3600 MHZ SMT ISOLATOR

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SKYFR-001512
Product Name RF and Wireless - RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC1220C - kTB Solutions
Specs
Component Circulator
Frequency Range: 9300 to 18500 MHz
Isolation 18 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
RF Circulator Coaxial 4.0 to 7.2GHz - UIYCC1522A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
View Details