Skyworks Solutions, Inc. RF and Wireless - RF Circulators and Isolators SKYFR-001301

Description
CIRCULATOR, 5150-5850 MHZ, 12.5M
Description
CIRCULATOR, 5150-5850 MHZ, 12.5M

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
SKYFR-001301
RF and Wireless - RF Circulators and Isolators SKYFR-001301
CIRCULATOR, 5150-5850 MHZ, 12.5M

CIRCULATOR, 5150-5850 MHZ, 12.5M

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SKYFR-001301
Product Name RF and Wireless - RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI3538X - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 1850 MHz
Isolation 18 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Coaxial Circulator 600 to 900MHz - UIYBCC6060G - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 26mm
View Details