Toshiba Corporation Isolators - Optoisolators - Logic Output Optoisolators TLP2270(D4-LF4,E

Description
PHOTOCOUPLER; HI-SPEED; LOW INPU
Description
PHOTOCOUPLER; HI-SPEED; LOW INPU

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - TLP2270(D4-LF4,E - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
TLP2270(D4-LF4,E
Isolators - Optoisolators - Logic Output Optoisolators TLP2270(D4-LF4,E
PHOTOCOUPLER; HI-SPEED; LOW INPU

PHOTOCOUPLER; HI-SPEED; LOW INPU

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number TLP2270(D4-LF4,E
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Isolator 140 to 300MHz - UIYCDI11256A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 112mm x 56mm x 15mm
View Details
Coaxial Isolators - NCI23085H - kTB Solutions
Specs
Component Isolator
Frequency Range: 70 to 230 MHz
Isolation 60 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details