Vishay Intertechnology, Inc. Isolators - Optoisolators - Logic Output Optoisolators VOH1016AB-VT2

Description
OPTOISO 5KV OPEN COLLECTOR 6-SMD
Description
OPTOISO 5KV OPEN COLLECTOR 6-SMD

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - VOH1016AB-VT2 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
VOH1016AB-VT2
Isolators - Optoisolators - Logic Output Optoisolators VOH1016AB-VT2
OPTOISO 5KV OPEN COLLECTOR 6-SMD

OPTOISO 5KV OPEN COLLECTOR 6-SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number VOH1016AB-VT2
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI2532X - kTB Solutions
Specs
Component Isolator
Frequency Range: 350 to 4000 MHz
Isolation 15 dB
View Details
Coaxial Broadband Isolator 225 to 400MHz - UIYBCI6060F - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details