Toshiba Corporation Isolators - Optoisolators - Logic Output Optoisolators TLP2704(E

Description
HIGH SPEED LOGIC OUTPUT COUPLER;
Description
HIGH SPEED LOGIC OUTPUT COUPLER;

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - TLP2704(E - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
TLP2704(E
Isolators - Optoisolators - Logic Output Optoisolators TLP2704(E
HIGH SPEED LOGIC OUTPUT COUPLER;

HIGH SPEED LOGIC OUTPUT COUPLER;

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number TLP2704(E
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Coaxial Circulators - NCC2528B - kTB Solutions
Specs
Component Circulator
Frequency Range: 800 to 4000 MHz
Isolation 20 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Broadband Isolator Coaxial 3.5 to 6.5GHz - UIYBCI2528B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 25.4mm x 28mm x 14mm
View Details