Toshiba Corporation Isolators - Optoisolators - Logic Output Optoisolators TLP5702(D4-TP4,E

Description
OPTOCOUPLER DRIVER SO6
Description
OPTOCOUPLER DRIVER SO6

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - TLP5702(D4-TP4,E - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
TLP5702(D4-TP4,E
Isolators - Optoisolators - Logic Output Optoisolators TLP5702(D4-TP4,E
OPTOCOUPLER DRIVER SO6

OPTOCOUPLER DRIVER SO6

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number TLP5702(D4-TP4,E
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial Dual Junction 4 to 8GHz - UIYBCI4222A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 42mm x 22.5mm x 15mm
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Drop-In Isolators - NDI6466H - kTB Solutions
Specs
Component Isolator
Frequency Range: 20 to 400 MHz
Isolation 18 dB
View Details