Toshiba Corporation Isolators - Optoisolators - Logic Output Optoisolators TLP2398(E

Description
OPTOISOLATOR PSH PULL 6MFSOP-5
Description
OPTOISOLATOR PSH PULL 6MFSOP-5

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - TLP2398(E - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
TLP2398(E
Isolators - Optoisolators - Logic Output Optoisolators TLP2398(E
OPTOISOLATOR PSH PULL 6MFSOP-5

OPTOISOLATOR PSH PULL 6MFSOP-5

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number TLP2398(E
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Drop-In Isolators - NDI1220D - kTB Solutions
Specs
Component Isolator
Frequency Range: 5000 to 7000 MHz
Isolation 18 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
4 Port Dual Junction Coaxial Circulator 1.5 to 3.0GHz - UIYBCC10149B4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
View Details