Skyworks Solutions, Inc. Isolators - Digital Isolators SI88444BC-ISR

Description
DGTL ISO 5000VRMS 4CH GP 20SOIC
Description
DGTL ISO 5000VRMS 4CH GP 20SOIC

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI88444BC-ISR
Isolators - Digital Isolators SI88444BC-ISR
DGTL ISO 5000VRMS 4CH GP 20SOIC

DGTL ISO 5000VRMS 4CH GP 20SOIC

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI88444BC-ISR
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC1313M - kTB Solutions
Specs
Component Circulator
Frequency Range: 1700 to 6000 MHz
Isolation 18 dB
View Details
Coaxial Broadband Isolator 1 to 2GHz - UIYBCI6466A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 64mm x 66mm x 26mm
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details