Toshiba Corporation Isolators - Optoisolators - Logic Output Optoisolators TLP5701(D4,E

Description
X36 PB-F DRIVER COUPLER 0.6A SO6
Description
X36 PB-F DRIVER COUPLER 0.6A SO6

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - TLP5701(D4,E - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
TLP5701(D4,E
Isolators - Optoisolators - Logic Output Optoisolators TLP5701(D4,E
X36 PB-F DRIVER COUPLER 0.6A SO6

X36 PB-F DRIVER COUPLER 0.6A SO6

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number TLP5701(D4,E
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI9650H - kTB Solutions
Specs
Component Isolator
Frequency Range: 350 to 470 MHz
Isolation 40 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
4 Port Dual Junction Drop in Circulator 200 to 3600MHz - UIYDDC5025A4P - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 25.4mm x 8.6mm
Frequency Range: 200 to 3600 MHz
View Details