Toshiba Corporation Isolators - Optoisolators - Triac, SCR Output Optoisolators TLP266J(E

Description
X36 PB-F PHOTOCOUPLER SO6 ROHS B
Description
X36 PB-F PHOTOCOUPLER SO6 ROHS B

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - TLP266J(E - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
TLP266J(E
Isolators - Optoisolators - Triac, SCR Output Optoisolators TLP266J(E
X36 PB-F PHOTOCOUPLER SO6 ROHS B

X36 PB-F PHOTOCOUPLER SO6 ROHS B

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number TLP266J(E
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Circulators - NSC12R5 - kTB Solutions
Specs
Component Circulator
Frequency Range: 790 to 5900 MHz
Isolation 18 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
High Power Isolator Drop in 45 to 270MHz - UIYDI6075A - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 75mm x 28mm
Frequency Range: 45 to 270 MHz
View Details