Vishay Intertechnology, Inc. Isolators - Optoisolators - Triac, SCR Output Optoisolators VOT8121AB-VT2

Description
OPTOCOUPLER PHOTOTRIAC 800V SMD4
Description
OPTOCOUPLER PHOTOTRIAC 800V SMD4

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - VOT8121AB-VT2 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
VOT8121AB-VT2
Isolators - Optoisolators - Triac, SCR Output Optoisolators VOT8121AB-VT2
OPTOCOUPLER PHOTOTRIAC 800V SMD4

OPTOCOUPLER PHOTOTRIAC 800V SMD4

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number VOT8121AB-VT2
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Coaxial Circulators - NCC6466H - kTB Solutions
Specs
Component Circulator
Frequency Range: 30 to 400 MHz
Isolation 18 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Dual Junction Coaxial Isolator 250 to 1300MHz - UIYCDI9648A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 96mm x 48mm x 24mm
View Details