Toshiba Corporation Isolators - Optoisolators - Logic Output Optoisolators TLP2710(D4-TP,E

Description
HI SPEED LOGIC OUTPUT OPTOCOUPLE
Description
HI SPEED LOGIC OUTPUT OPTOCOUPLE

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - TLP2710(D4-TP,E - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
TLP2710(D4-TP,E
Isolators - Optoisolators - Logic Output Optoisolators TLP2710(D4-TP,E
HI SPEED LOGIC OUTPUT OPTOCOUPLE

HI SPEED LOGIC OUTPUT OPTOCOUPLE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number TLP2710(D4-TP,E
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
High Power Circulator coaxial type 140 to 300MHz - UIYCC5656A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 56mm x 56mm x 15mm
View Details
Drop-In Isolators - NDI4027X - kTB Solutions
Specs
Component Isolator
Frequency Range: 600 to 2700 MHz
Isolation 40 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details