Toshiba Corporation Isolators - Optoisolators - Triac, SCR Output Optoisolators TLP266J(V4T7,E

Description
TRIAC COUPLER; ZC; 7MA TRIGGER C
Description
TRIAC COUPLER; ZC; 7MA TRIGGER C

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - TLP266J(V4T7,E - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
TLP266J(V4T7,E
Isolators - Optoisolators - Triac, SCR Output Optoisolators TLP266J(V4T7,E
TRIAC COUPLER; ZC; 7MA TRIGGER C

TRIAC COUPLER; ZC; 7MA TRIGGER C

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number TLP266J(V4T7,E
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Circulators - NSC20 - kTB Solutions
Specs
Component Circulator
Frequency Range: 700 to 2800 MHz
Isolation 15 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Waveguide Isolator 12 to 18GHz - UIYWI3898A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 33.3mm x 98mm x 38mm
View Details