Toshiba Corporation Isolators - Optoisolators - Logic Output Optoisolators TLP5702(D4-TP,E

Description
OPTOCOUPLER DRIVER SO6
Description
OPTOCOUPLER DRIVER SO6

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - TLP5702(D4-TP,E - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
TLP5702(D4-TP,E
Isolators - Optoisolators - Logic Output Optoisolators TLP5702(D4-TP,E
OPTOCOUPLER DRIVER SO6

OPTOCOUPLER DRIVER SO6

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number TLP5702(D4-TP,E
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Drop-In Isolators - NDI1313M - kTB Solutions
Specs
Component Isolator
Frequency Range: 1700 to 6000 MHz
Isolation 18 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
4 Port Dual Junction Coaxial Circulator 1 to 2GHz - UIYBCC14272A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 142mm x 72mm x 27.4mm
View Details