Vishay Intertechnology, Inc. Isolators - Optoisolators - Triac, SCR Output Optoisolators VOT8024AD-V

Description
PHOTOTRIAC 800V ZC DIP4 VDE
Description
PHOTOTRIAC 800V ZC DIP4 VDE

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - VOT8024AD-V - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
VOT8024AD-V
Isolators - Optoisolators - Triac, SCR Output Optoisolators VOT8024AD-V
PHOTOTRIAC 800V ZC DIP4 VDE

PHOTOTRIAC 800V ZC DIP4 VDE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number VOT8024AD-V
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Drop in Circulator 450 to 3000MHz - UIYDC2020A - UIY Inc.
Specs
Component Circulator
Package Size 20mm x 20mm x 10.6mm
Frequency Range: 450 to 3000 MHz
View Details
Coaxial Isolators - NCI12060H - kTB Solutions
Specs
Component Isolator
Frequency Range: 70 to 230 MHz
Isolation 40 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details