Vishay Intertechnology, Inc. Isolators - Optoisolators - Triac, SCR Output Optoisolators VOT8123AB-VT

Description
NZC, 800V, DIP6, 6PIN OPTOTRIAC,
Description
NZC, 800V, DIP6, 6PIN OPTOTRIAC,

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - VOT8123AB-VT - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
VOT8123AB-VT
Isolators - Optoisolators - Triac, SCR Output Optoisolators VOT8123AB-VT
NZC, 800V, DIP6, 6PIN OPTOTRIAC,

NZC, 800V, DIP6, 6PIN OPTOTRIAC,

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number VOT8123AB-VT
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Isolators - NDI2525X - kTB Solutions
Specs
Component Isolator
Frequency Range: 350 to 4000 MHz
Isolation 15 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
High Power Isolator Drop in 300 to 1500MHz 500W - UIYDI5356A - UIY Inc.
Specs
Component Isolator
Package Size 53mm x 56mm x 20mm
Frequency Range: 300 to 1500 MHz
View Details