Skyworks Solutions, Inc. Isolators - Digital Isolators SI88344EC-IS

Description
DGTL ISO 5000VRMS 4CH GP 24SOIC
Description
DGTL ISO 5000VRMS 4CH GP 24SOIC

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI88344EC-IS
Isolators - Digital Isolators SI88344EC-IS
DGTL ISO 5000VRMS 4CH GP 24SOIC

DGTL ISO 5000VRMS 4CH GP 24SOIC

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI88344EC-IS
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI-26500-40000-5-1-K - kTB Solutions
Specs
Component Isolator
Frequency Range: 26500 to 40000 MHz
Isolation 12 dB
View Details
Waveguide Isolator 10 to 15GHz - UIYWI4444A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 44.5mm x 44.5mm x 38.1mm
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details