Vishay Intertechnology, Inc. Isolators - Optoisolators - Logic Output Optoisolators VOW137-X001

Description
WIDEBODY, HIGH ISOLATION, HIGH S
Description
WIDEBODY, HIGH ISOLATION, HIGH S

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - VOW137-X001 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
VOW137-X001
Isolators - Optoisolators - Logic Output Optoisolators VOW137-X001
WIDEBODY, HIGH ISOLATION, HIGH S

WIDEBODY, HIGH ISOLATION, HIGH S

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number VOW137-X001
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI-26500-40000-10-1-K - kTB Solutions
Specs
Component Isolator
Frequency Range: 26500 to 40000 MHz
Isolation 12 dB
View Details
Drop in Isolator 68 to 88MHz - UIYBDI6060A - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 68 to 88 MHz
View Details