Toshiba Corporation Isolators - Optoisolators - Logic Output Optoisolators TLP2368(TPR,E

Description
20MBPS HIGH SPEED LOGIC OUTPUT I
Description
20MBPS HIGH SPEED LOGIC OUTPUT I

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - TLP2368(TPR,E - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
TLP2368(TPR,E
Isolators - Optoisolators - Logic Output Optoisolators TLP2368(TPR,E
20MBPS HIGH SPEED LOGIC OUTPUT I

20MBPS HIGH SPEED LOGIC OUTPUT I

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number TLP2368(TPR,E
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Coaxial Isolators - NCI12060E - kTB Solutions
Specs
Component Isolator
Frequency Range: 117 to 400 MHz
Isolation 34 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Broadband Circulator drop in 1.5 to 3.0GHz - UIYBDC5049B - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 49.5mm x 19mm
Frequency Range: 1500 to 3000 MHz
View Details