Vishay Intertechnology, Inc. Isolators - Optoisolators - Triac, SCR Output Optoisolators VOT8125AB-T2

Description
OPTOCOUPLER 800V SMD-6
Description
OPTOCOUPLER 800V SMD-6

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - VOT8125AB-T2 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
VOT8125AB-T2
Isolators - Optoisolators - Triac, SCR Output Optoisolators VOT8125AB-T2
OPTOCOUPLER 800V SMD-6

OPTOCOUPLER 800V SMD-6

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number VOT8125AB-T2
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI4040A - kTB Solutions
Specs
Component Isolator
Frequency Range: 1500 to 3600 MHz
Isolation 17 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Drop in Circulator 800 to 1000MHz - UIYBDC2525A - UIY Inc.
Specs
Component Circulator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 800 to 1000 MHz
View Details