Toshiba Corporation Isolators - Optoisolators - Logic Output Optoisolators TLP2312(V4-TPL,E

Description
HIGH SPEED PHOTOCOUPLER; 5PIN SO
Description
HIGH SPEED PHOTOCOUPLER; 5PIN SO

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - TLP2312(V4-TPL,E - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
TLP2312(V4-TPL,E
Isolators - Optoisolators - Logic Output Optoisolators TLP2312(V4-TPL,E
HIGH SPEED PHOTOCOUPLER; 5PIN SO

HIGH SPEED PHOTOCOUPLER; 5PIN SO

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number TLP2312(V4-TPL,E
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

High Power Isolator Coaxial 60 to 200MHz - UIYCI80140B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 80mm x 140mm x 18mm
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI1319C - kTB Solutions
Specs
Component Isolator
Frequency Range: 7000 to 15000 MHz
Isolation 18 dB
View Details