Vishay Intertechnology, Inc. Isolators - Optoisolators - Triac, SCR Output Optoisolators VOT8024AB

Description
PHOTOTRIAC 800V ZC SMD4 DIP4
Description
PHOTOTRIAC 800V ZC SMD4 DIP4

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - VOT8024AB - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
VOT8024AB
Isolators - Optoisolators - Triac, SCR Output Optoisolators VOT8024AB
PHOTOTRIAC 800V ZC SMD4 DIP4

PHOTOTRIAC 800V ZC SMD4 DIP4

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number VOT8024AB
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Surface Mount Circulators - NSC10 - kTB Solutions
Specs
Component Circulator
Frequency Range: 1805 to 5100 MHz
Isolation 17 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Broadband Isolator drop in type 4 to 8GHz - UIYBDI2122A - UIY Inc.
Specs
Component Isolator
Package Size 21mm x 22.5mm x 15mm
Frequency Range: 4000 to 8000 MHz
View Details