Toshiba Corporation Isolators - Optoisolators - Logic Output Optoisolators TLP2735(D4-TP,E

Description
PHOTOCOUPLER; HIGH-SPEED; IPM DR
Description
PHOTOCOUPLER; HIGH-SPEED; IPM DR

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - TLP2735(D4-TP,E - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
TLP2735(D4-TP,E
Isolators - Optoisolators - Logic Output Optoisolators TLP2735(D4-TP,E
PHOTOCOUPLER; HIGH-SPEED; IPM DR

PHOTOCOUPLER; HIGH-SPEED; IPM DR

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number TLP2735(D4-TP,E
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

RF Isolator Drop in type 0.6 to 5.0GHz - UIYDI1919A - UIY Inc.
Specs
Component Isolator
Package Size 19mm x 19mm x 8.6mm
Frequency Range: 600 to 5000 MHz
View Details
Coaxial Isolators - NCI4040A - kTB Solutions
Specs
Component Isolator
Frequency Range: 1500 to 3600 MHz
Isolation 17 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details