Vishay Intertechnology, Inc. Isolators - Optoisolators - Triac, SCR Output Optoisolators VO2223B-X007T

Description
1A, 600V, PHOTOTRIAC, SMD
Description
1A, 600V, PHOTOTRIAC, SMD

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - VO2223B-X007T - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
VO2223B-X007T
Isolators - Optoisolators - Triac, SCR Output Optoisolators VO2223B-X007T
1A, 600V, PHOTOTRIAC, SMD

1A, 600V, PHOTOTRIAC, SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number VO2223B-X007T
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Surface Mount Isolators - NSI25R4 - kTB Solutions
Specs
Component Isolator
Frequency Range: 1030 MHz
Isolation 23 dB
View Details
Drop in Isolator 56 to 86MHz - UIYBDI6060E - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 56 to 86 MHz
View Details