Toshiba Corporation Isolators - Optoisolators - Logic Output Optoisolators TLP104(V4,E

Description
OPTOISO 3.75KV OPEN COLL SO6
Description
OPTOISO 3.75KV OPEN COLL SO6

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - TLP104(V4,E - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
TLP104(V4,E
Isolators - Optoisolators - Logic Output Optoisolators TLP104(V4,E
OPTOISO 3.75KV OPEN COLL SO6

OPTOISO 3.75KV OPEN COLL SO6

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number TLP104(V4,E
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Circulators - NDC1620B - kTB Solutions
Specs
Component Circulator
Frequency Range: 6000 to 18000 MHz
Isolation 10 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Broadband Circulator Coaxial Dual Junction 12 to 18GHz - UIYBCC2618B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 26mm x 18mm x 13.8mm
View Details