Toshiba Corporation Isolators - Optoisolators - Logic Output Optoisolators TLP2358(TPR,E)

Description
X36 PB-F PHOTOCOUPLER
Description
X36 PB-F PHOTOCOUPLER

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - TLP2358(TPR,E) - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
TLP2358(TPR,E)
Isolators - Optoisolators - Logic Output Optoisolators TLP2358(TPR,E)
X36 PB-F PHOTOCOUPLER

X36 PB-F PHOTOCOUPLER

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number TLP2358(TPR,E)
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 33 to 38GHz - UIYWI2025B - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 20mm x 25mm x 10mm
View Details
Coaxial Isolators - NCI-1000-2000-K3-K2-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 1000 to 2000 MHz
Isolation 16 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details