Skyworks Solutions, Inc. RF and Wireless - RF Circulators and Isolators SKYFR-001662

Description
CIRCULATOR, 3600MHZ - 3800MHZ, 1
Description
CIRCULATOR, 3600MHZ - 3800MHZ, 1

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
SKYFR-001662
RF and Wireless - RF Circulators and Isolators SKYFR-001662
CIRCULATOR, 3600MHZ - 3800MHZ, 1

CIRCULATOR, 3600MHZ - 3800MHZ, 1

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SKYFR-001662
Product Name RF and Wireless - RF Circulators and Isolators
Unlock Full Specs
to access all available technical data

Similar Products

Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI4020X - kTB Solutions
Specs
Component Isolator
Frequency Range: 600 to 2700 MHz
Isolation 40 dB
View Details
4 Port Dual Junction Coaxial Circulator 4 to 8GHz - UIYBCC4222A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 42mm x 22.5mm x 15mm
View Details