Toshiba Corporation Isolators - Optoisolators - Logic Output Optoisolators TLP5832(D4-TP,E

Description
IGBT GATE DRIVE PHOTOCOUPLER; SO
Description
IGBT GATE DRIVE PHOTOCOUPLER; SO

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - TLP5832(D4-TP,E - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
TLP5832(D4-TP,E
Isolators - Optoisolators - Logic Output Optoisolators TLP5832(D4-TP,E
IGBT GATE DRIVE PHOTOCOUPLER; SO

IGBT GATE DRIVE PHOTOCOUPLER; SO

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number TLP5832(D4-TP,E
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial 2 to 6GHz - UIYBCI3030A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 30.5mm x 30.5mm x 15mm
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI3232X - kTB Solutions
Specs
Component Isolator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details