Vishay Intertechnology, Inc. Isolators - Optoisolators - Triac, SCR Output Optoisolators VOT8121AB-V

Description
OPTOCOUPLER PHOTOTRIAC 800V SMD4
Description
OPTOCOUPLER PHOTOTRIAC 800V SMD4

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - VOT8121AB-V - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
VOT8121AB-V
Isolators - Optoisolators - Triac, SCR Output Optoisolators VOT8121AB-V
OPTOCOUPLER PHOTOTRIAC 800V SMD4

OPTOCOUPLER PHOTOTRIAC 800V SMD4

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number VOT8121AB-V
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI2020X - kTB Solutions
Specs
Component Isolator
Frequency Range: 600 to 4000 MHz
Isolation 18 dB
View Details
High Power Isolator Coaxial 200 to 1875MHz - UIYCI3556A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 35mm x 56mm x 15mm
View Details