Skyworks Solutions, Inc. Isolators - Digital Isolators SI88342ED-IS

Description
DGTL ISO 5KV 4CH GEN PURP 24SOIC
Description
DGTL ISO 5KV 4CH GEN PURP 24SOIC

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI88342ED-IS
Isolators - Digital Isolators SI88342ED-IS
DGTL ISO 5KV 4CH GEN PURP 24SOIC

DGTL ISO 5KV 4CH GEN PURP 24SOIC

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI88342ED-IS
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC-2000-4000-K5-N-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 2000 to 4000 MHz
Isolation 15 dB
View Details
Broadband Isolator Coaxial 8 to 18GHz - UIYBCI1621B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 16mm x 21.5mm x 14mm
View Details