Toshiba Corporation Isolators - Optoisolators - Triac, SCR Output Optoisolators TLP268J(TPR,E

Description
X36 PB-F TRIAC COUPLER LOW TRIGG
Description
X36 PB-F TRIAC COUPLER LOW TRIGG

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - TLP268J(TPR,E - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
TLP268J(TPR,E
Isolators - Optoisolators - Triac, SCR Output Optoisolators TLP268J(TPR,E
X36 PB-F TRIAC COUPLER LOW TRIGG

X36 PB-F TRIAC COUPLER LOW TRIGG

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number TLP268J(TPR,E
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Circulators - NDC1620B - kTB Solutions
Specs
Component Circulator
Frequency Range: 6000 to 18000 MHz
Isolation 10 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Broadband Circulator Coaxial type 1.35 to 2.7GHz - UIYBCC5049A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 50.8mm x 49.5mm x 19mm
View Details