Skyworks Solutions, Inc. Isolators - Digital Isolators SI88420EC-IS

Description
DGTL ISO 5000VRMS 2CH GP 16SOIC
Description
DGTL ISO 5000VRMS 2CH GP 16SOIC

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI88420EC-IS
Isolators - Digital Isolators SI88420EC-IS
DGTL ISO 5000VRMS 2CH GP 16SOIC

DGTL ISO 5000VRMS 2CH GP 16SOIC

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI88420EC-IS
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI1318X - kTB Solutions
Specs
Component Isolator
Frequency Range: 10500 to 11000 MHz
Isolation 20 dB
View Details
SMD Isolator 290 to 1875MHz - UIYSI36A - UIY Inc.
Specs
Component Isolator
Package Size Φ36mm x 11mm
Frequency Range: 290 to 1875 MHz
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details