Skyworks Solutions, Inc. Isolators - Digital Isolators SI88640EC-ISR

Description
DGTL ISO 5000VRMS 4CH GP 24SOIC
Description
DGTL ISO 5000VRMS 4CH GP 24SOIC

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI88640EC-ISR
Isolators - Digital Isolators SI88640EC-ISR
DGTL ISO 5000VRMS 4CH GP 24SOIC

DGTL ISO 5000VRMS 4CH GP 24SOIC

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI88640EC-ISR
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC5028B - kTB Solutions
Specs
Component Circulator
Frequency Range: 2600 to 3200 MHz
Isolation 35 dB
View Details
Dual Junction Microstrip Circulator Magnetic Shield 8 to 12GHz - UIYDMC109B - UIY Inc.
Specs
Component Circulator
Package Size 10.4mm x 9mm x 4mm
Frequency Range: 8000 to 12000 MHz
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details