Vishay Intertechnology, Inc. Isolators - Optoisolators - Triac, SCR Output Optoisolators VOT8026AG-V

Description
OPTOCPLR PHOTOTRIAC 800V DIP6 GW
Description
OPTOCPLR PHOTOTRIAC 800V DIP6 GW

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - VOT8026AG-V - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
VOT8026AG-V
Isolators - Optoisolators - Triac, SCR Output Optoisolators VOT8026AG-V
OPTOCPLR PHOTOTRIAC 800V DIP6 GW

OPTOCPLR PHOTOTRIAC 800V DIP6 GW

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number VOT8026AG-V
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Circulators - NSC12R3B - kTB Solutions
Specs
Component Circulator
Frequency Range: 2496 to 4000 MHz
Isolation 17 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Coaxial Broadband Circulator 0.8 to 2.0GHz - UIYBCC7272A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 72mm x 72mm x 27.4mm
View Details