Texas Instruments Isolators - Optoisolators - Triac, SCR Output Optoisolators TIL3009

Description
TRIAC OUTPUT OPTOCOUPLER
Description
TRIAC OUTPUT OPTOCOUPLER

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - TIL3009 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
TIL3009
Isolators - Optoisolators - Triac, SCR Output Optoisolators TIL3009
TRIAC OUTPUT OPTOCOUPLER

TRIAC OUTPUT OPTOCOUPLER

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number TIL3009
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC5050A - kTB Solutions
Specs
Component Circulator
Frequency Range: 1500 to 3000 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Microstrip Circulator 5 to 7.5GHz - UIYMC1010A - UIY Inc.
Specs
Component Circulator
Package Size 10mm x 10mm x 4mm
Frequency Range: 5000 to 7500 MHz
View Details