Vishay Intertechnology, Inc. Isolators - Optoisolators - Triac, SCR Output Optoisolators VOT8026AB-VT2

Description
ZC, 800V, DIP6, 6PIN OPTOTRIAC,
Description
ZC, 800V, DIP6, 6PIN OPTOTRIAC,

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - VOT8026AB-VT2 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
VOT8026AB-VT2
Isolators - Optoisolators - Triac, SCR Output Optoisolators VOT8026AB-VT2
ZC, 800V, DIP6, 6PIN OPTOTRIAC,

ZC, 800V, DIP6, 6PIN OPTOTRIAC,

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number VOT8026AB-VT2
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC2025B - kTB Solutions
Specs
Component Circulator
Frequency Range: 1300 to 4000 MHz
Isolation 20 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Waveguide Isolator 8 to 12.4GHz - UIYWI4242A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 42mm x 42mm x 28mm
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details